DSE HI-BOX Die Cast Box DS-AL-1712

Description
→ Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industria l environment conditions. → Gasket Discharging is treated to prevent from penetration of dust or moisture. → This Box has passed the Capacity Approval of stable explosion proof Electric Mechanism enforced by Korea Gas Safety Corporation. Passed IP-66~67, IK-08
Description
→ Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industria l environment conditions. → Gasket Discharging is treated to prevent from penetration of dust or moisture. → This Box has passed the Capacity Approval of stable explosion proof Electric Mechanism enforced by Korea Gas Safety Corporation. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Die Cast Box - DS-AL-1712 - DSE HI-BOX
Los Angeles, USA
Die Cast Box
DS-AL-1712
Die Cast Box DS-AL-1712
→ Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industria l environment conditions. → Gasket Discharging is treated to prevent from penetration of dust or moisture. → This Box has passed the Capacity Approval of stable explosion proof Electric Mechanism enforced by Korea Gas Safety Corporation. Passed IP-66~67, IK-08

→ Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented.
→ Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions.
→ Gasket Discharging is treated to prevent from penetration of dust or moisture.
→ This Box has passed the Capacity Approval of stable explosion proof Electric Mechanism enforced by Korea Gas Safety Corporation.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-AL-1712
Product Name Die Cast Box
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.69 inch (170 mm)
Width 4.72 inch (120 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details