→ Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented.
→ Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industria
→ Gasket Discharging is treated to prevent from penetration of dust or moisture.
→ This Box has passed the Capacity Approval of stable explosion proof Electric Mechanism enforced by Korea Gas Safety Corporation.
Passed IP-66~67, IK-08
| DSE HI-BOX | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DS-AL-2616 |
| Product Name | Die Cast Box |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 6.3 inch (160 mm) |
| Width | 10.24 inch (260 mm) |
| Depth | 3.54 inch (90 mm) |