CANTEX, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P | |
| Round junction box, size 1/2 and 3/4 inch | |
| Two gang type FSE, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Two-gang type FSC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Two-gang type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Two-gang type FSS, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FCS, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FD-blank, exposed box | |
| Type FDC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FSC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FSE, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FSS, exposed box, sizes 1/2, 3/4 and 1 inch |