CANTEX, Inc. Type FSE

Description
Type FSE, exposed box, sizes 1/2, 3/4 and 1 inch
Description
Type FSE, exposed box, sizes 1/2, 3/4 and 1 inch

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Type FSE
Type FSE
Type FSE, exposed box, sizes 1/2, 3/4 and 1 inch

Type FSE, exposed box, sizes 1/2, 3/4 and 1 inch

Technical Specifications

  CANTEX, Inc.
Product Category Industrial Enclosures
Product Name Type FSE
Type Electronic and Instrument Enclosures; Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBDU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details