CANTEX, Inc. Junction Box 5133710

Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Junction Box
5133710
Junction Box 5133710
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Enclosure - 24700884 - Radwell International
Willingboro, NJ, United States
Enclosure
24700884
Enclosure 24700884
JUNCTION BOX, NON-METALLIC, 6 X 6 X 4 INCH, RIGID PVC, NEOPRENE GASKET, ZINC PLATED STEEL SCREWS, NEMA TYPE 1/3/3S/4/4X/5/6/6P, GROUNDING REQUIRED. FREE 2 YEAR RADWELL WARRANTY

JUNCTION BOX, NON-METALLIC, 6 X 6 X 4 INCH, RIGID PVC, NEOPRENE GASKET, ZINC PLATED STEEL SCREWS, NEMA TYPE 1/3/3S/4/4X/5/6/6P, GROUNDING REQUIRED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  CANTEX, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5133710 24700884
Product Name Junction Box Enclosure
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Shape Rectangular; Square
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414A4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details