CANTEX, Inc. Junction Box 5133712

Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Junction Box
5133712
Junction Box 5133712
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Technical Specifications

  CANTEX, Inc.
Product Category Industrial Enclosures
Product Number 5133712
Product Name Junction Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
SMART CASES 2.268 X 1.398 X 0.748, BLACK - 70016883 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Width 2.27 inch (57.61 mm)
Depth 1.4 inch (35.51 mm)
View Details