CANTEX, Inc. Junction Box 5133714

Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Junction Box
5133714
Junction Box 5133714
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Technical Specifications

  CANTEX, Inc.
Product Category Industrial Enclosures
Product Number 5133714
Product Name Junction Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details