CANTEX, Inc. Type FDC

Description
Type FDC, exposed box, sizes 1/2, 3/4 and 1 inch
Description
Type FDC, exposed box, sizes 1/2, 3/4 and 1 inch

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Type FDC
Type FDC
Type FDC, exposed box, sizes 1/2, 3/4 and 1 inch

Type FDC, exposed box, sizes 1/2, 3/4 and 1 inch

Technical Specifications

  CANTEX, Inc.
Product Category Industrial Enclosures
Product Name Type FDC
Type Electronic and Instrument Enclosures; Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details