CANTEX, Inc. Datasheets for Terminal and Junction Boxes

Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more

Product Name Notes
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
Round junction box, size 1/2 and 3/4 inch
Two gang type FSE, exposed box, sizes 1/2, 3/4 and 1 inch
Two-gang type FSC, exposed box, sizes 1/2, 3/4 and 1 inch
Two-gang type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch
Two-gang type FSS, exposed box, sizes 1/2, 3/4 and 1 inch
Type FCS, exposed box, sizes 1/2, 3/4 and 1 inch
Type FD-blank, exposed box
Type FDC, exposed box, sizes 1/2, 3/4 and 1 inch
Type FSC, exposed box, sizes 1/2, 3/4 and 1 inch
Type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch
Type FSE, exposed box, sizes 1/2, 3/4 and 1 inch
Type FSS, exposed box, sizes 1/2, 3/4 and 1 inch