CANTEX, Inc. Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P | |
| Round junction box, size 1/2 and 3/4 inch | |
| Two gang type FSE, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Two-gang type FSC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Two-gang type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Two-gang type FSS, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FCS, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FD-blank, exposed box | |
| Type FDC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FSC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FSE, exposed box, sizes 1/2, 3/4 and 1 inch | |
| Type FSS, exposed box, sizes 1/2, 3/4 and 1 inch |