CANTEX, Inc. Junction Box 5133711

Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Junction Box
5133711
Junction Box 5133711
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Technical Specifications

  CANTEX, Inc.
Product Category Industrial Enclosures
Product Number 5133711
Product Name Junction Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details