CANTEX, Inc. Junction Box 5133709

Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
Description
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Junction Box
5133709
Junction Box 5133709
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P

Enclosure - 4741054 - Radwell International
Willingboro, NJ, United States
Enclosure
4741054
Enclosure 4741054
ELECTRICAL BOX, PVC, 4 IN NOMINAL DP, 4 3/8 IN NOMINAL WD, 4 3/8 IN NOMINAL LG, 2 GANGS. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL BOX, PVC, 4 IN NOMINAL DP, 4 3/8 IN NOMINAL WD, 4 3/8 IN NOMINAL LG, 2 GANGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  CANTEX, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5133709 4741054
Product Name Junction Box Enclosure
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Shape Rectangular; Square
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306167 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details