CANTEX, Inc. Two Gang Type FSCC

Description
Two-gang type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch
Description
Two-gang type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Two Gang Type FSCC
Two Gang Type FSCC
Two-gang type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch

Two-gang type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch

Technical Specifications

  CANTEX, Inc.
Product Category Industrial Enclosures
Product Name Two Gang Type FSCC
Type Electronic and Instrument Enclosures; Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details