CANTEX, Inc. Two Gang Type FSE

Description
Two gang type FSE, exposed box, sizes 1/2, 3/4 and 1 inch
Description
Two gang type FSE, exposed box, sizes 1/2, 3/4 and 1 inch

Suppliers

Company
Product
Description
Supplier Links
Mineral Wells, TX, USA
Two Gang Type FSE
Two Gang Type FSE
Two gang type FSE, exposed box, sizes 1/2, 3/4 and 1 inch

Two gang type FSE, exposed box, sizes 1/2, 3/4 and 1 inch

Technical Specifications

  CANTEX, Inc.
Product Category Industrial Enclosures
Product Name Two Gang Type FSE
Type Electronic and Instrument Enclosures; Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details