Autec Power Inc. BC2BB Series "The Doc" Battery BCC1200-1121

Description
“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.
Datasheet
Description
“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BC2BB Series
Frisco, TX, United States
BC2BB Series "The Doc" Battery
BCC1200-1121
BC2BB Series "The Doc" Battery BCC1200-1121
“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.

“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Battery Chargers
Product Number BCC1200-1121
Product Name BC2BB Series "The Doc" Battery
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Micropower SL450 96/390 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details