Autec Power Inc. BC2BB Series "The Doc" Battery BCC1200-1601

Description
“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.
Datasheet
Description
“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BC2BB Series
Frisco, TX, United States
BC2BB Series "The Doc" Battery
BCC1200-1601
BC2BB Series "The Doc" Battery BCC1200-1601
“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.

“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Battery Chargers
Product Number BCC1200-1601
Product Name BC2BB Series "The Doc" Battery
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
Micropower SL370 80/390 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details