“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD Screen, and fully automatic charging. “The Doc” supports seven charge current profiles and is suitable for charging rechargeable batteries.
| Autec Power Inc. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | BCC1500-12881 |
| Product Name | BC2BB Series "The Doc" Battery |
| Display | Digital |