Exide Technologies Datasheets for Batteries
Industrial batteries translate chemical energy into electricity.
Batteries: Learn more
| Product Name | Notes |
|---|---|
| A global brand with a solid reputation and technical image among VRLA battery consumers. Brand longevity is a key feature of this product line which was first developed in 1957. | |
| A powerful universal safety package Nominal capacities: Blocks 1,2 - 200 Ah (2V - 12V), design life 7 years A powerful universal safety package Nominal capacities: Blocks 1,2 - 200... | |
| Absolyte® is one of the world's best-selling large valve-regulated, lead-acid (VRLA) battery brands. Design life in years: 20 @ 25°C Nominal capacity: 104–4800 Ah @ 25°C Grid plate Single cell... | |
| Compact and dependable locomotive starting. Types KDZ-2701 and KDZ-3001 locomotive starting batteries feature proven reliability and performance, quick engine cranking, high break-away current, long service life, and heavy-duty construction throughout. | |
| Economical flooded flat-plate batteries designed to deliver consistent and reliable power. Balanced flooded battery design is the key to long battery life and consistent daily battery performance. For those committed... | |
| Element® blocs utilize GNB valve-regulated lead-acid technology in convenient 12 Volt and 6 Volt, Group 24 and Group 27 battery sizes. GNB® Industrial Power applied their valve-regulated lead-acid (VRLA) technology... | |
| Element® gel blocs utilize valve-regulated technology in convenient 12 Volt Group U1, 22NF, 24, 27, and 30H/31 battery sizes. GNB® Industrial Power has applied their valve-regulated lead-acid (VRLA) gel technology... | |
| Element® valve-regulated lead-acid batteries never need watering and are designed for light retail and medium warehouse material handling applications. GNB® Industrial Power Element valve-regulated lead-acid (VRLA) batteries have revolutionized the... | |
| Exide Edge AGM batteries are designed to maximize energy capacity for today's on-the-go drivers. The Edge's lasting energy protects against battery failure, helping vehicle batteries stay strong and perform like... | |
| Exide has a full line of golf cart batteries to fit just about any application from golf carts to floor scrubbers. Vibration Resistant Cast-on strap/through-partit ion connectors provide improved electrical... | |
| High performance flooded with acid pack High Performance Fiberglass separators improve acid flow and resist vibration damage Maintenance Free* Designed for maintenance-free performance. | |
| Marathon® FT Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide... | |
| Marathon® Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity... | |
| Nominal capacity: 176–608 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 176–608 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to... | |
| Nominal capacity: 192–480 Ah, 20 year design life @ 25 °C 20 year design @ 25°C Nominal capacity: 192–480 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world... | |
| Nominal capacity: 2504–4000 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 2504–4000 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to... | |
| Nominal capacity: 552–2552 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 552–2552 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to... | |
| Nominal capacity: 621–2620 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 621–2620 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to... | |
| Perfect for light duty, garden tractor, utility, snow blower and snowmobile applications. Consistent, maintenance-free starting power, with up to 350 Cold Cranking Amps. High Performance Excellent performance / rugged construction... | |
| Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Premium... | |
| The Absolyte® GX is part of the proven Absolyte® history dating back to 1983 when we debuted the first large-capacity VRLA battery in the industry. Design life in years: 20... | |
| The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + The durable high energy and reliable battery... | |
| The SLS utilizes proven Absolyte® VRLA technology to create the industry’s first low maintenance railway diesel starting battery. The batteries are non-spillable thus eliminating damage to equipment and greatly reducing... | |
| These batteries are designed to provide continuous operating time to run trolling motors, live wells, inverters, depth/fish finders, etc. They can be discharged and recharged many times without damaging the... | |
| With anti-idle laws expanding across the country coupled with the increasing power demands for the accessories that drivers want, you need choices that stand up to the test. That's where... |