Exide Technologies Datasheets for Rechargeable (Secondary) Batteries

Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction. 
Rechargeable (Secondary) Batteries: Learn more

Product Name Notes
A global brand with a solid reputation and technical image among VRLA battery consumers. Brand longevity is a key feature of this product line which was first developed in 1957.
A powerful universal safety package Nominal capacities: Blocks 1,2 - 200 Ah (2V - 12V), design life 7 years A powerful universal safety package Nominal capacities: Blocks 1,2 - 200...
Absolyte® is one of the world's best-selling large valve-regulated, lead-acid (VRLA) battery brands. Design life in years: 20 @ 25°C Nominal capacity: 104–4800 Ah @ 25°C Grid plate Single cell...
Compact and dependable locomotive starting. Types KDZ-2701 and KDZ-3001 locomotive starting batteries feature proven reliability and performance, quick engine cranking, high break-away current, long service life, and heavy-duty construction throughout.
Economical flooded flat-plate batteries designed to deliver consistent and reliable power. Balanced flooded battery design is the key to long battery life and consistent daily battery performance. For those committed...
Element® blocs utilize GNB valve-regulated lead-acid technology in convenient 12 Volt and 6 Volt, Group 24 and Group 27 battery sizes. GNB® Industrial Power applied their valve-regulated lead-acid (VRLA) technology...
Element® gel blocs utilize valve-regulated technology in convenient 12 Volt Group U1, 22NF, 24, 27, and 30H/31 battery sizes. GNB® Industrial Power has applied their valve-regulated lead-acid (VRLA) gel technology...
Element® valve-regulated lead-acid batteries never need watering and are designed for light retail and medium warehouse material handling applications. GNB® Industrial Power Element valve-regulated lead-acid (VRLA) batteries have revolutionized the...
Exide Edge AGM batteries are designed to maximize energy capacity for today's on-the-go drivers. The Edge's lasting energy protects against battery failure, helping vehicle batteries stay strong and perform like...
Exide has a full line of golf cart batteries to fit just about any application from golf carts to floor scrubbers. Vibration Resistant Cast-on strap/through-partit ion connectors provide improved electrical...
High performance flooded with acid pack High Performance Fiberglass separators improve acid flow and resist vibration damage Maintenance Free* Designed for maintenance-free performance.
Marathon® FT Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide...
Marathon® Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity...
Nominal capacity: 176–608 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 176–608 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to...
Nominal capacity: 192–480 Ah, 20 year design life @ 25 °C 20 year design @ 25°C Nominal capacity: 192–480 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world...
Nominal capacity: 2504–4000 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 2504–4000 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to...
Nominal capacity: 552–2552 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 552–2552 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to...
Nominal capacity: 621–2620 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 621–2620 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to...
Perfect for light duty, garden tractor, utility, snow blower and snowmobile applications. Consistent, maintenance-free starting power, with up to 350 Cold Cranking Amps. High Performance Excellent performance / rugged construction...
Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Premium...
The Absolyte® GX is part of the proven Absolyte® history dating back to 1983 when we debuted the first large-capacity VRLA battery in the industry. Design life in years: 20...
The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + The durable high energy and reliable battery...
The SLS utilizes proven Absolyte® VRLA technology to create the industry’s first low maintenance railway diesel starting battery. The batteries are non-spillable thus eliminating damage to equipment and greatly reducing...
These batteries are designed to provide continuous operating time to run trolling motors, live wells, inverters, depth/fish finders, etc. They can be discharged and recharged many times without damaging the...
With anti-idle laws expanding across the country coupled with the increasing power demands for the accessories that drivers want, you need choices that stand up to the test. That's where...