Exide Technologies Marathon® FT Bloc Batteries

Description
Marathon® FT Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge performance and scalability to almost any power need. Design life in years: 10 @ 25°C Nominal capacity: 86 – 180 Ah @ 25°C Grid plate Block battery Valve regulated lead-acid batteries Maintenance-free (no topping-up) Recyclable Marathon® FT batteries are excellent AGM power packages offering a simplified modular power concept Designed in accordance with IEC 60896-21/-22 Flame-retardant reinforced container and cover compliant with UL 94 V-0 Central degassing EUROBAT Classification: Long Life
Description
Marathon® FT Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge performance and scalability to almost any power need. Design life in years: 10 @ 25°C Nominal capacity: 86 – 180 Ah @ 25°C Grid plate Block battery Valve regulated lead-acid batteries Maintenance-free (no topping-up) Recyclable Marathon® FT batteries are excellent AGM power packages offering a simplified modular power concept Designed in accordance with IEC 60896-21/-22 Flame-retardant reinforced container and cover compliant with UL 94 V-0 Central degassing EUROBAT Classification: Long Life

Suppliers

Company
Product
Description
Supplier Links
Marathon® FT Bloc Batteries -  - Exide Technologies
Alpharetta, GA, USA
Marathon® FT Bloc Batteries
Marathon® FT Bloc Batteries
Marathon® FT Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge performance and scalability to almost any power need. Design life in years: 10 @ 25°C Nominal capacity: 86 – 180 Ah @ 25°C Grid plate Block battery Valve regulated lead-acid batteries Maintenance-free (no topping-up) Recyclable Marathon® FT batteries are excellent AGM power packages offering a simplified modular power concept Designed in accordance with IEC 60896-21/-22 Flame-retardant reinforced container and cover compliant with UL 94 V-0 Central degassing EUROBAT Classification: Long Life

Marathon® FT Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge performance and scalability to almost any power need.

Design life in years: 10 @ 25°C
Nominal capacity: 86 – 180 Ah @ 25°C
Grid plate
Block battery
Valve regulated lead-acid batteries
Maintenance-free (no topping-up)
Recyclable

  • Marathon® FT batteries are excellent AGM power packages offering a simplified modular power concept
  • Designed in accordance with IEC 60896-21/-22
  • Flame-retardant reinforced container and cover compliant with UL 94 V-0
  • Central degassing
  • EUROBAT Classification: Long Life
Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name Marathon® FT Bloc Batteries
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details