Exide Technologies GNB® Flooded Classic® MCX

Description
Nominal capacity: 176–608 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 176–608 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Posts: Two (per cell) 25.4mm (1.00") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
Description
Nominal capacity: 176–608 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 176–608 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Posts: Two (per cell) 25.4mm (1.00") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper

Suppliers

Company
Product
Description
Supplier Links
GNB® Flooded Classic® MCX -  - Exide Technologies
Alpharetta, GA, USA
GNB® Flooded Classic® MCX
GNB® Flooded Classic® MCX
Nominal capacity: 176–608 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 176–608 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Posts: Two (per cell) 25.4mm (1.00") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper

Nominal capacity: 176–608 Ah, 20 year design life @ 25 °C

20 year design life @ 25°C
Nominal capacity: 176–608 Ah @ 25°C
1.215 specific gravity
Low maintenance
Recyclable to world standards

  • Jar: Styrene Acrylonitrile (SAN)
  • Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic
  • Posts: Two (per cell) 25.4mm (1.00") square
  • Vents: GNB "Pre-Vent" Flame Arrester
  • Inter-Cell Connectors: Lead Plated Copper
Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name GNB® Flooded Classic® MCX
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details