Exide Technologies GNB® Flooded Classic® H1T

Description
Nominal capacity: 2504–4000 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 2504–4000 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Optional: Polycarbonate Jar and Cover, UL 94 - V-0, 28% Limiting Oxygen Index (L.O.I.) Optional: PVC Jar and Cover, UL 94 - V-0, 32% Limiting Oxygen Index (L.O.I.) Posts: Four - 38.1mm (1.50") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
Description
Nominal capacity: 2504–4000 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 2504–4000 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Optional: Polycarbonate Jar and Cover, UL 94 - V-0, 28% Limiting Oxygen Index (L.O.I.) Optional: PVC Jar and Cover, UL 94 - V-0, 32% Limiting Oxygen Index (L.O.I.) Posts: Four - 38.1mm (1.50") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper

Suppliers

Company
Product
Description
Supplier Links
GNB® Flooded Classic® H1T -  - Exide Technologies
Alpharetta, GA, USA
GNB® Flooded Classic® H1T
GNB® Flooded Classic® H1T
Nominal capacity: 2504–4000 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 2504–4000 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Optional: Polycarbonate Jar and Cover, UL 94 - V-0, 28% Limiting Oxygen Index (L.O.I.) Optional: PVC Jar and Cover, UL 94 - V-0, 32% Limiting Oxygen Index (L.O.I.) Posts: Four - 38.1mm (1.50") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper

Nominal capacity: 2504–4000 Ah, 20 year design life @ 25 °C

20 year design life @ 25°C
Nominal capacity: 2504–4000 Ah @ 25°C
1.215 specific gravity
Low maintenance
Recyclable to world standards

  • Jar: Styrene Acrylonitrile (SAN)
  • Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic
  • Optional: Polycarbonate Jar and Cover, UL 94 - V-0, 28% Limiting Oxygen Index (L.O.I.)
  • Optional: PVC Jar and Cover, UL 94 - V-0, 32% Limiting Oxygen Index (L.O.I.)
  • Posts: Four - 38.1mm (1.50") square
  • Vents: GNB "Pre-Vent" Flame Arrester
  • Inter-Cell Connectors: Lead Plated Copper
Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name GNB® Flooded Classic® H1T
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details