Exide Technologies GNB® Flooded Classic® NCN

Description
Nominal capacity: 552–2552 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 552–2552 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Posts: NCN 7-17 two-38.1mm (1.5") square; NCN 19-27 four-25.4mm (1.0") square; NCN 29-35 four-38.1mm (1.5") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper Qualified according to IEEE 535 Tested according to IEEE 450
Description
Nominal capacity: 552–2552 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 552–2552 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Posts: NCN 7-17 two-38.1mm (1.5") square; NCN 19-27 four-25.4mm (1.0") square; NCN 29-35 four-38.1mm (1.5") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper Qualified according to IEEE 535 Tested according to IEEE 450

Suppliers

Company
Product
Description
Supplier Links
GNB® Flooded Classic® NCN -  - Exide Technologies
Alpharetta, GA, USA
GNB® Flooded Classic® NCN
GNB® Flooded Classic® NCN
Nominal capacity: 552–2552 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 552–2552 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Posts: NCN 7-17 two-38.1mm (1.5") square; NCN 19-27 four-25.4mm (1.0") square; NCN 29-35 four-38.1mm (1.5") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper Qualified according to IEEE 535 Tested according to IEEE 450

Nominal capacity: 552–2552 Ah, 20 year design life @ 25 °C

20 year design life @ 25°C
Nominal capacity: 552–2552 Ah @ 25°C
1.215 specific gravity
Low maintenance
Recyclable to world standards

Jar: Styrene Acrylonitrile (SAN)

Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic

Posts:

  • NCN 7-17 two-38.1mm (1.5") square;
  • NCN 19-27 four-25.4mm (1.0") square;
  • NCN 29-35 four-38.1mm (1.5") square

Vents: GNB "Pre-Vent" Flame Arrester

Inter-Cell Connectors: Lead Plated Copper Qualified according to IEEE 535 Tested according to IEEE 450

Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name GNB® Flooded Classic® NCN
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details