Exide Technologies Marathon® M Bloc Batteries

Description
Marathon® Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge performance and scalability to almost any power need. Design life in years: 10 @ 25°C Nominal capacity: 28 –190 Ah @ 25°C Grid plate Block battery Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable Integrated Flash-Arrester ultrasonically welded into cover. Patented “Diamond Side-Wall” design to maintain structural integrity in higher operating temperatures Heavy duty copper alloy terminals for ease of assembly and reduced maintenance Horizontal or vertical operation Removable carry handles for ease of installation. EUROBAT Classification: Long Life
Description
Marathon® Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge performance and scalability to almost any power need. Design life in years: 10 @ 25°C Nominal capacity: 28 –190 Ah @ 25°C Grid plate Block battery Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable Integrated Flash-Arrester ultrasonically welded into cover. Patented “Diamond Side-Wall” design to maintain structural integrity in higher operating temperatures Heavy duty copper alloy terminals for ease of assembly and reduced maintenance Horizontal or vertical operation Removable carry handles for ease of installation. EUROBAT Classification: Long Life

Suppliers

Company
Product
Description
Supplier Links
Marathon® M Bloc Batteries -  - Exide Technologies
Alpharetta, GA, USA
Marathon® M Bloc Batteries
Marathon® M Bloc Batteries
Marathon® Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge performance and scalability to almost any power need. Design life in years: 10 @ 25°C Nominal capacity: 28 –190 Ah @ 25°C Grid plate Block battery Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable Integrated Flash-Arrester ultrasonically welded into cover. Patented “Diamond Side-Wall” design to maintain structural integrity in higher operating temperatures Heavy duty copper alloy terminals for ease of assembly and reduced maintenance Horizontal or vertical operation Removable carry handles for ease of installation. EUROBAT Classification: Long Life

Marathon® Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid discharge performance and scalability to almost any power need.

Design life in years: 10 @ 25°C
Nominal capacity: 28 –190 Ah @ 25°C
Grid plate
Block battery
Valve regulated lead-acid batteries
Maintenance-free (no topping-up)
Special high current performance
Recyclable

  • Integrated Flash-Arrester ultrasonically welded into cover.
  • Patented “Diamond Side-Wall” design to maintain structural integrity in higher operating temperatures
  • Heavy duty copper alloy terminals for ease of assembly and reduced maintenance
  • Horizontal or vertical operation
  • Removable carry handles for ease of installation.
  • EUROBAT Classification: Long Life
Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name Marathon® M Bloc Batteries
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details