Exide Technologies Absolyte® GX Batteries

Description
The Absolyte® GX is part of the proven Absolyte® history dating back to 1983 when we debuted the first large-capacity VRLA battery in the industry. Design life in years: 20 @ 25°C Nominal capacity: 2000–6000 Ah @ 25°C Grid plate Single cell Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable System Ampere-hour Range: 2000 to 6000 Ah to 1.75 VPC at 8 hour rate Container and Cover. Flame Retardant Polypropylene standard (UL94 V-0/28% L.O.I) Positive Plate: Patented Lead-Calcium-Tin-Sil ver positive grid Negative Plate: Lead Calcium grid alloy Separator: Absorbent glass mat (AGM) Electrolyte: 1.295 Specific Gravity Acid Terminals: Solid Copper Safety Vent: 3-10 psi opening pressure, self resealing Container to Cover Seal: Polypropylene to polypropylene fusion bond Post to Cover Seal: Polypropylene to polypropylene fusion bond Float Voltage: 2.23 to 2.25 VPC Design Life: 20 years in float service at 25°C (77°F) Cycle Life: 1200 cycles to 80%DOD at 25°C (77°F) Operating Temperature: Temperature excursions between -40°C (-40°F) to +50°C (122°F) allowed (Battery performance and life will be affected) Enhanced post access for maintenance and battery health assessment
Description
The Absolyte® GX is part of the proven Absolyte® history dating back to 1983 when we debuted the first large-capacity VRLA battery in the industry. Design life in years: 20 @ 25°C Nominal capacity: 2000–6000 Ah @ 25°C Grid plate Single cell Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable System Ampere-hour Range: 2000 to 6000 Ah to 1.75 VPC at 8 hour rate Container and Cover. Flame Retardant Polypropylene standard (UL94 V-0/28% L.O.I) Positive Plate: Patented Lead-Calcium-Tin-Sil ver positive grid Negative Plate: Lead Calcium grid alloy Separator: Absorbent glass mat (AGM) Electrolyte: 1.295 Specific Gravity Acid Terminals: Solid Copper Safety Vent: 3-10 psi opening pressure, self resealing Container to Cover Seal: Polypropylene to polypropylene fusion bond Post to Cover Seal: Polypropylene to polypropylene fusion bond Float Voltage: 2.23 to 2.25 VPC Design Life: 20 years in float service at 25°C (77°F) Cycle Life: 1200 cycles to 80%DOD at 25°C (77°F) Operating Temperature: Temperature excursions between -40°C (-40°F) to +50°C (122°F) allowed (Battery performance and life will be affected) Enhanced post access for maintenance and battery health assessment

Suppliers

Company
Product
Description
Supplier Links
Absolyte® GX Batteries -  - Exide Technologies
Alpharetta, GA, USA
Absolyte® GX Batteries
Absolyte® GX Batteries
The Absolyte® GX is part of the proven Absolyte® history dating back to 1983 when we debuted the first large-capacity VRLA battery in the industry. Design life in years: 20 @ 25°C Nominal capacity: 2000–6000 Ah @ 25°C Grid plate Single cell Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable System Ampere-hour Range: 2000 to 6000 Ah to 1.75 VPC at 8 hour rate Container and Cover. Flame Retardant Polypropylene standard (UL94 V-0/28% L.O.I) Positive Plate: Patented Lead-Calcium-Tin-Sil ver positive grid Negative Plate: Lead Calcium grid alloy Separator: Absorbent glass mat (AGM) Electrolyte: 1.295 Specific Gravity Acid Terminals: Solid Copper Safety Vent: 3-10 psi opening pressure, self resealing Container to Cover Seal: Polypropylene to polypropylene fusion bond Post to Cover Seal: Polypropylene to polypropylene fusion bond Float Voltage: 2.23 to 2.25 VPC Design Life: 20 years in float service at 25°C (77°F) Cycle Life: 1200 cycles to 80%DOD at 25°C (77°F) Operating Temperature: Temperature excursions between -40°C (-40°F) to +50°C (122°F) allowed (Battery performance and life will be affected) Enhanced post access for maintenance and battery health assessment

The Absolyte® GX is part of the proven Absolyte® history dating back to 1983 when we debuted the first large-capacity VRLA battery in the industry.

Design life in years: 20 @ 25°C
Nominal capacity: 2000–6000 Ah @ 25°C
Grid plate
Single cell
Valve regulated lead-acid batteries
Maintenance-free (no topping-up)
Special high current performance
Recyclable

  • System Ampere-hour Range: 2000 to 6000 Ah to 1.75 VPC at 8 hour rate
  • Container and Cover. Flame Retardant Polypropylene standard (UL94 V-0/28% L.O.I)
  • Positive Plate: Patented Lead-Calcium-Tin-Silver positive grid
  • Negative Plate: Lead Calcium grid alloy
  • Separator: Absorbent glass mat (AGM)
  • Electrolyte: 1.295 Specific Gravity Acid
  • Terminals: Solid Copper
  • Safety Vent: 3-10 psi opening pressure, self resealing
  • Container to Cover Seal: Polypropylene to polypropylene fusion bond
  • Post to Cover Seal: Polypropylene to polypropylene fusion bond
  • Float Voltage: 2.23 to 2.25 VPC
  • Design Life: 20 years in float service at 25°C (77°F)
  • Cycle Life: 1200 cycles to 80%DOD at 25°C (77°F)
  • Operating Temperature: Temperature excursions between -40°C (-40°F) to +50°C (122°F) allowed (Battery performance and life will be affected)
  • Enhanced post access for maintenance and battery health assessment
Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name Absolyte® GX Batteries
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1432-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details