Exide Technologies Sonnenschein® A700

Description
The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + High current discharge capability with excellent energy storage capacity Short recharging time Polypropylene (PP) container
Description
The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + High current discharge capability with excellent energy storage capacity Short recharging time Polypropylene (PP) container

Suppliers

Company
Product
Description
Supplier Links
Sonnenschein® A700 -  - Exide Technologies
Alpharetta, GA, USA
Sonnenschein® A700
Sonnenschein® A700
The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years + High current discharge capability with excellent energy storage capacity Short recharging time Polypropylene (PP) container

The durable high energy and reliable battery system Nominal capacities: Blocks 21 - 280 Ah (4V and 6V), design life 12 years +

The durable high energy and reliable battery system

Nominal capacities:

Blocks 21 - 280 Ah (4V and 6V), design life 12 years +

  • High current discharge capability with excellent energy storage capacity
  • Short recharging time
  • Polypropylene (PP) container
Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name Sonnenschein® A700
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details