Exide Technologies Sonnenschein® A600

Description
Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Extraordinary energy saving features in addition with robust reliability Horizontal mounting possible Robust tubular plate technology ABS container
Description
Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Extraordinary energy saving features in addition with robust reliability Horizontal mounting possible Robust tubular plate technology ABS container

Suppliers

Company
Product
Description
Supplier Links
Sonnenschein® A600 -  - Exide Technologies
Alpharetta, GA, USA
Sonnenschein® A600
Sonnenschein® A600
Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Extraordinary energy saving features in addition with robust reliability Horizontal mounting possible Robust tubular plate technology ABS container

Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years

Premium quality for uninterrupted communication

Nominal capacities:

Blocks 91 - 274 Ah (6V and 12V), design life 15 years
Cells 224 - 3286 Ah (2V), design life 20 years

  • Extraordinary energy saving features in addition with robust reliability
  • Horizontal mounting possible
  • Robust tubular plate technology
  • ABS container
Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name Sonnenschein® A600
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details