Exide Technologies Absolyte® GP Batteries

Description
Absolyte® is one of the world's best-selling large valve-regulated, lead-acid (VRLA) battery brands. Design life in years: 20 @ 25°C Nominal capacity: 104–4800 Ah @ 25°C Grid plate Single cell Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable System ampere-hour range – 104 to 4800 Ah to 1.75 VPC at 8-hour rate @ 25°C (77°F). Electrolyte – 1.310 specific gravity acid (nominal). Safety vent – 3-10 psi opening pressure, self-resealing. Terminals – Solid copper insert. Positive plate – Patented lead calcium tin silver alloy. Negative plate – Lead calcium grid alloy. 20 years design life in float applications at 25°C (77°F) 1200 cycles to 80% DOD at 25°C (77°F) Operating temperature – Temperature excursions between -40°C (-40°F) to +50°C (122°F) allowed (battery performance and life will be affected). Self-discharge – 0.5 to 1% per week maximum @ 25°C (77°F). Float voltage – 2.23 to 2.27 VPC. Container and Cover - Polypropylene is standard. Flame retardant, UL94 V-0/28% L.O.I. is optional. Enhanced post access for maintenance and battery health assessment
Description
Absolyte® is one of the world's best-selling large valve-regulated, lead-acid (VRLA) battery brands. Design life in years: 20 @ 25°C Nominal capacity: 104–4800 Ah @ 25°C Grid plate Single cell Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable System ampere-hour range – 104 to 4800 Ah to 1.75 VPC at 8-hour rate @ 25°C (77°F). Electrolyte – 1.310 specific gravity acid (nominal). Safety vent – 3-10 psi opening pressure, self-resealing. Terminals – Solid copper insert. Positive plate – Patented lead calcium tin silver alloy. Negative plate – Lead calcium grid alloy. 20 years design life in float applications at 25°C (77°F) 1200 cycles to 80% DOD at 25°C (77°F) Operating temperature – Temperature excursions between -40°C (-40°F) to +50°C (122°F) allowed (battery performance and life will be affected). Self-discharge – 0.5 to 1% per week maximum @ 25°C (77°F). Float voltage – 2.23 to 2.27 VPC. Container and Cover - Polypropylene is standard. Flame retardant, UL94 V-0/28% L.O.I. is optional. Enhanced post access for maintenance and battery health assessment

Suppliers

Company
Product
Description
Supplier Links
Absolyte® GP Batteries -  - Exide Technologies
Alpharetta, GA, USA
Absolyte® GP Batteries
Absolyte® GP Batteries
Absolyte® is one of the world's best-selling large valve-regulated, lead-acid (VRLA) battery brands. Design life in years: 20 @ 25°C Nominal capacity: 104–4800 Ah @ 25°C Grid plate Single cell Valve regulated lead-acid batteries Maintenance-free (no topping-up) Special high current performance Recyclable System ampere-hour range – 104 to 4800 Ah to 1.75 VPC at 8-hour rate @ 25°C (77°F). Electrolyte – 1.310 specific gravity acid (nominal). Safety vent – 3-10 psi opening pressure, self-resealing. Terminals – Solid copper insert. Positive plate – Patented lead calcium tin silver alloy. Negative plate – Lead calcium grid alloy. 20 years design life in float applications at 25°C (77°F) 1200 cycles to 80% DOD at 25°C (77°F) Operating temperature – Temperature excursions between -40°C (-40°F) to +50°C (122°F) allowed (battery performance and life will be affected). Self-discharge – 0.5 to 1% per week maximum @ 25°C (77°F). Float voltage – 2.23 to 2.27 VPC. Container and Cover - Polypropylene is standard. Flame retardant, UL94 V-0/28% L.O.I. is optional. Enhanced post access for maintenance and battery health assessment

Absolyte® is one of the world's best-selling large valve-regulated, lead-acid (VRLA) battery brands.

Design life in years: 20 @ 25°C
Nominal capacity: 104–4800 Ah @ 25°C
Grid plate
Single cell
Valve regulated lead-acid batteries
Maintenance-free (no topping-up)
Special high current performance
Recyclable

  • System ampere-hour range – 104 to 4800 Ah to 1.75 VPC at 8-hour rate @ 25°C (77°F).
  • Electrolyte – 1.310 specific gravity acid (nominal).
  • Safety vent – 3-10 psi opening pressure, self-resealing.
  • Terminals – Solid copper insert.
  • Positive plate – Patented lead calcium tin silver alloy.
  • Negative plate – Lead calcium grid alloy.
  • 20 years design life in float applications at 25°C (77°F)
  • 1200 cycles to 80% DOD at 25°C (77°F)
  • Operating temperature – Temperature excursions between -40°C (-40°F) to +50°C (122°F) allowed (battery performance and life will be affected).
  • Self-discharge – 0.5 to 1% per week maximum @ 25°C (77°F).
  • Float voltage – 2.23 to 2.27 VPC.
  • Container and Cover - Polypropylene is standard. Flame retardant, UL94 V-0/28% L.O.I. is optional.
  • Enhanced post access for maintenance and battery health assessment
Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name Absolyte® GP Batteries
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details