Exide Technologies GNB® Flooded Classic® NXT

Description
Nominal capacity: 621–2620 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 621–2620 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Material: Container Styrene Acrylonitrile (SAN) Cover Acrylonitrile Butadiene Styrene (ABS) Optional: Polycarbonate Container & Cover, All Plate Counts PVC Container & Cover, 27 - 29 Plate Counts Only Posts: NXT-09 to NXT-19 Two 1.5" (38.1 mm) square NXT-21 to NXT-29 Four 1.0" (25.4 mm) square NXT-31 to NXT-39 Four 1.5" (38.1 mm) square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
Description
Nominal capacity: 621–2620 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 621–2620 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Material: Container Styrene Acrylonitrile (SAN) Cover Acrylonitrile Butadiene Styrene (ABS) Optional: Polycarbonate Container & Cover, All Plate Counts PVC Container & Cover, 27 - 29 Plate Counts Only Posts: NXT-09 to NXT-19 Two 1.5" (38.1 mm) square NXT-21 to NXT-29 Four 1.0" (25.4 mm) square NXT-31 to NXT-39 Four 1.5" (38.1 mm) square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper

Suppliers

Company
Product
Description
Supplier Links
GNB® Flooded Classic® NXT -  - Exide Technologies
Alpharetta, GA, USA
GNB® Flooded Classic® NXT
GNB® Flooded Classic® NXT
Nominal capacity: 621–2620 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 621–2620 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Material: Container Styrene Acrylonitrile (SAN) Cover Acrylonitrile Butadiene Styrene (ABS) Optional: Polycarbonate Container & Cover, All Plate Counts PVC Container & Cover, 27 - 29 Plate Counts Only Posts: NXT-09 to NXT-19 Two 1.5" (38.1 mm) square NXT-21 to NXT-29 Four 1.0" (25.4 mm) square NXT-31 to NXT-39 Four 1.5" (38.1 mm) square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper

Nominal capacity: 621–2620 Ah, 20 year design life @ 25 °C

20 year design life @ 25°C
Nominal capacity: 621–2620 Ah @ 25°C
1.215 specific gravity
Low maintenance
Recyclable to world standards

Material:

  • Container Styrene Acrylonitrile (SAN)
  • Cover Acrylonitrile Butadiene Styrene (ABS)

Optional:

  • Polycarbonate Container & Cover, All Plate Counts
  • PVC Container & Cover, 27 - 29 Plate Counts Only

Posts:

  • NXT-09 to NXT-19 Two 1.5" (38.1 mm) square
  • NXT-21 to NXT-29 Four 1.0" (25.4 mm) square
  • NXT-31 to NXT-39 Four 1.5" (38.1 mm) square

Vents: GNB "Pre-Vent" Flame Arrester

Inter-Cell Connectors: Lead Plated Copper

Supplier's Site

Technical Specifications

  Exide Technologies
Product Category Batteries
Product Name GNB® Flooded Classic® NXT
Secondary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details