Te-Co, Inc. Hexdrive Knife Thread Insert for Wood: 1/4-20 Flanged x 13mm Length x 9mm Hole x 6mm Hex 42364

Description
Product Information An inexpensive insert for use in ready-to-assemble furniture, drawer pulls and wherever ease of assembly or avoidance of thread stripping is desired. Install with hex drive wrench or drive tool. Material: Die cast zinc alloy *Note: 11mm approximately 7/16"; 13mm approximately 1/2"; 20mm approximately 3/4"
Description
Product Information An inexpensive insert for use in ready-to-assemble furniture, drawer pulls and wherever ease of assembly or avoidance of thread stripping is desired. Install with hex drive wrench or drive tool. Material: Die cast zinc alloy *Note: 11mm approximately 7/16"; 13mm approximately 1/2"; 20mm approximately 3/4"

Suppliers

Company
Product
Description
Supplier Links
Hexdrive Knife Thread Insert for Wood: 1/4-20 Flanged x 13mm Length x 9mm Hole x 6mm Hex - 42364 - Te-Co, Inc.
Union, OH, USA
Hexdrive Knife Thread Insert for Wood: 1/4-20 Flanged x 13mm Length x 9mm Hole x 6mm Hex
42364
Hexdrive Knife Thread Insert for Wood: 1/4-20 Flanged x 13mm Length x 9mm Hole x 6mm Hex 42364
Product Information An inexpensive insert for use in ready-to-assemble furniture, drawer pulls and wherever ease of assembly or avoidance of thread stripping is desired. Install with hex drive wrench or drive tool. Material: Die cast zinc alloy *Note: 11mm approximately 7/16"; 13mm approximately 1/2"; 20mm approximately 3/4"

Product Information


An inexpensive insert for use in ready-to-assemble furniture, drawer pulls and wherever ease of assembly or avoidance of thread stripping is desired. Install with hex drive wrench or drive tool.

  • Material: Die cast zinc alloy
  • *Note: 11mm approximately 7/16"; 13mm approximately 1/2"; 20mm approximately 3/4"
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Threaded Inserts
Product Number 42364
Product Name Hexdrive Knife Thread Insert for Wood: 1/4-20 Flanged x 13mm Length x 9mm Hole x 6mm Hex
Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Heavy Duty Industrial Style Keylocking Inserts - 25911 - Jergens, Inc.
Specs
Units Inch
Inch 1"; 1 3/8"
Internal Thread Size 1-8
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 303767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel
Finish Zinc Plated
View Details