Fastener SuperStore, Inc. Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
0 X 3/16 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
0-80 X 1/4 (MS51958-122) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
0-80 X 1/8 (MS51958-120) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
0-80 X 3/16 (MS51958-121) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
0-80 X 7/16 (MS51958-125) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/2-13 X 1 1/2 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
1/2-13 X 1 1/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
1/2-13 X 1 3/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
1/2-13 X 1 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
1/2-13 X 2 1/2 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
1/2-13 X 2 1/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
1/2-13 X 2 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
1/2-13 X 3 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
1/2-13 X 3/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
1/4 X 1 1/2 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
1/4 X 1 1/4 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
1/4 X 1 3/4 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
1/4 X 1 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
1/4 X 1/2 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
1/4 X 1/2 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
1/4 X 2 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced...
1/4 X 2 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The...
1/4 X 3/4 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
1/4 X 3/4 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
1/4-20 X 1 (MS16997-62) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1 (MS51957-83) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 1 1/2 (MS16997-64) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1 1/2 (MS51957-85) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 1 1/2 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 1 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
1/4-20 X 1 1/4 (MS16997-63) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1 1/4 (MS51957-84) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 1 1/4 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 1 1/4 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
1/4-20 X 1 1/4 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
1/4-20 X 1 1/4 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
1/4-20 X 1 3/4 (MS16997-65) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 1 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
1/4-20 X 1 Taptite-Style TFS / Phillips / Truss Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 1 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 1/2 (MS16997-58) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1/2 (MS51957-79) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
1/4-20 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
1/4-20 X 1/2 Taptite-Style TFS / Phillips / Truss Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 2 (MS16997-66) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 2 (MS51957-87) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 2 1/2 (MS16997-68) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 2 1/2 (MS51957-89) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 2 1/2 Thumb Screws / Type P / No Shoulder / 18-8 Stainless Steel A cold headed, one-piece screw with rolled threads and a flattened head designed for...
1/4-20 X 2 1/4 (MS16997-67) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 2 3/4 (MS16997-69) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 2 3/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for...
1/4-20 X 2 Thumb Screws / Type P / No Shoulder / 18-8 Stainless Steel A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
1/4-20 X 3/16 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 3/4 (MS16997-60) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 3/4 (MS51957-81) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 3/4 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 3/4 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
1/4-20 X 3/4 Taptite-Style TFS / Phillips / Truss Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 3/4 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 3/4 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 3/8 Taptite-Style TFS / Phillips / Truss Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
1/4-20 X 5/8 (MS51957-80) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 7/16 (MS51957-78) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-20 X 7/8 (MS51957-82) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-28 X 3/4 (MS51958-81) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
1/4-28 X 7/8 (MS51958-82) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10 X 1 1/2 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
10 X 1 1/2 Self-Drilling Screws / Phillips / Modified Truss Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
10 X 1 1/2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
10 X 1 1/4 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
10 X 1 1/4 Self-Drilling Screws / Phillips / Modified Truss Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
10 X 1 1/4 Self-Drilling Screws / Phillips / Pan Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
10 X 1 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
10 X 1 Self-Drilling Screws / Phillips / Pan Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
10 X 1/2 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
10 X 1/2 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
10 X 1/2 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc A fastener with an extra wide head, twinfast thread and self drilling...
10 X 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / Serrated / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a...
10 X 1/2 Self-Tapping Screws Six Lobe / Pan Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and...
10 X 2 1/2 Self-Drilling Screws / Phillips / Modified Truss Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
10 X 2 1/2 Self-Drilling Screws / Phillips / Oval Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
10 X 2 1/4 Self-Drilling Screws / Phillips / Modified Truss Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
10 X 2 1/4 Self-Drilling Screws / Phillips / Oval Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
10 X 2 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
10 X 3 Self-Drilling Screws / Phillips / Modified Truss Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
10 X 3/4 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
10 X 3/4 Plastite-Style 48-2 TFS / Torx(R) / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
10 X 3/4 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
10 X 3/8 (#8 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low...
10 X 3/8 Self-Drilling Screws / Phillips / Flat Undercut / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
10 X 5 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
10 X 5 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a...
10 X 5/8 Plastite-Style 48-2 TFS / Torx(R) / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
10 X 5/8 Self-Drilling Screws / Phillips / Hex Washer Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
10 X 6 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a...
10 X 7/8 (#8HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
10-24 X 1 (MS16997-48) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 (MS51957-67) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-24 X 1 1/2 (MS16997-50) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 1/2 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-24 X 1 1/4 (MS16997-49) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 1/4 (MS51957-68) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-24 X 1 1/4 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-24 X 1 3/4 (MS16997-51) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
10-24 X 1 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-24 X 1/2 (MS16997-44) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1/2 (MS51957-63) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-24 X 1/2 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-24 X 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
10-24 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
10-24 X 1/2 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
10-24 X 2 (MS16997-52) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 3/4 (MS16997-46) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 3/4 (MS51957-65) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-24 X 3/4 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-24 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
10-24 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or...
10-24 X 3/4 Taptite-Style TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-24 X 3/4 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-24 X 3/8 (MS51957-61) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-24 X 5/8 (MS51957-64) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-24 X 7/8 (MS51957-66) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 1 (MS35207-267) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 (MS51958-67) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 1 1/2 (MS35207-269) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 1/2 (MS51958-69) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 1 1/2 Taptite-Style TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-32 X 1 1/2 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-32 X 1 1/4 (MS35207-268) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 1/4 (MS51958-68) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 1 1/4 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-32 X 1 3/4 (MS35207-270) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 3/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for...
10-32 X 1 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 1/2 (MS35207-263) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1/2 (MS51958-63) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 1/2 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
10-32 X 1/2 Taptite-Style TFS / Phillips / Flat Undercut Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-32 X 1/2 Taptite-Style TFS / Phillips / Flat Undercut Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-32 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 1/4 (MS51958-59) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 1/4 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 2 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
10-32 X 3/16 (MS51958-58) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 3/4 (MS35207-265) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 3/4 (MS51958-65) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 3/4 Taptite-Style TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 3/4 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 3/8 (MS35207-261) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 3/8 (MS51958-61) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 3/8 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 3/8 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
10-32 X 3/8 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
10-32 X 3/8 Taptite-Style TFS / Phillips / Flat Undercut Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-32 X 3/8 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 3/8 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 5 1/2 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
10-32 X 5/16 (MS35207-260) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 5/16 (MS51958-60) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 5/8 (MS35207-264) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 5/8 (MS51958-64) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 5/8 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 6 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 7/16 (MS35207-262) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 7/16 (MS51958-62) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
10-32 X 7/8 (MS35207-266) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 7/8 (MS51958-66) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
12 X 1 (#10HD) High Low TFS / Phillips / Pan Head / 410 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread.
12 X 1 1/2 Self-Drilling Screws / Phillips / Flat Undercut / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
12 X 1 1/2 Self-Drilling Screws / Phillips / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
12 X 1 1/2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
12 X 1 1/2 Self-Drilling Screws / Phillips / Wafer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
12 X 1 1/2 Self-Tapping Screws Phillips / Flat Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For...
12 X 1 1/4 Self-Drilling Screws / Phillips / Pan Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
12 X 1 1/4 Self-Tapping Screws Phillips / Flat Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For...
12 X 1 3/4 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
12 X 1 3/4 Self-Tapping Screws Phillips / Truss Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
12 X 1 Self-Drilling Screws / Phillips / Modified Truss Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
12 X 1 Self-Drilling Screws / Phillips / Pan Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
12 X 1 Self-Drilling Screws / Phillips / Wafer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
12 X 1 Self-Tapping Screws Square Drive / Pan Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
12 X 1/2 Plastite-Style 48-2 TFS / Phillips / Flat Undercut / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
12 X 2 1/4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
12 X 2 3/4 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
12 X 2 Self-Drilling Screws / Phillips / Wafer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
12 X 3/4 (#10 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low...
12 X 3/4 (#10HD) High Low TFS / Phillips / Pan Head / 410 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread.
12 X 3/4 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
12 X 4 1/2 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
12 X 5 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a...
12 X 5/8 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
12 X 5/8 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
12 X 7/8 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
12-24 X 1 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
12-24 X 1 1/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
12-24 X 1/2 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
12-24 X 2 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced...
12-24 X 2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
12-24 X 3 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or...
12-24 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
14 X 1 1/2 Self-Drilling Screws / Phillips / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
14 X 1 1/2 Self-Drilling Screws / Phillips / Oval Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
14 X 1 1/4 Self-Drilling Screws / Phillips / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill...
14 X 1 1/4 Self-Drilling Screws / Phillips / Oval Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
14 X 1 3/4 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
14 X 1 3/4 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
14 X 1 High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
14 X 1 Self-Tapping Screws Six Lobe / Pan Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and...
14 X 2 1/4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
14 X 2 1/4 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For...
14 X 3/4 High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
14 X 3/4 Self-Drilling Screws / Phillips / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
14 X 3/4 Self-Tapping Screws Six Lobe / Pan Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and...
14 X 3/8 High Low TFS / Unslotted / Hex Washer Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
14 X 5/8 High Low TFS / Unslotted / Hex Washer Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
14 X 5/8 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
14 X 6 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
2 X 1/2 High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
2 X 1/2 High Low TFS / Phillips / Pan Head / 410 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
2 X 1/2 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
2 X 1/4 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
2 X 3/4 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
2 X 5/16 High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
2 X 5/16 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
2 X 5/8 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
2 X 5/8 Self-Tapping Screws Phillips / Pan Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For self...
2-56 X 1/2 (MS51957-7) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 1/4 (MS51957-3) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 1/4 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
2-56 X 1/8 (MS51957-1) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 11/16 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
2-56 X 13/16 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
2-56 X 3/16 (MS51957-2) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 3/4 (MS51957-9) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 3/8 (MS51957-5) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 3/8 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
2-56 X 3/8 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
2-56 X 5/16 (MS51957-4) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 5/16 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
2-56 X 5/8 (MS51957-8) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 7/16 (MS51957-6) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-56 X 7/8 (MS51957-10) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
2-64 X 1/2 (MS51958-7) Military Machine Screw MS51958 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
3 X 1/2 (#2 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
3 X 1/2 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
3 X 1/4 (#2 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
3 X 3/4 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
3 X 3/8 (#2 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
3 X 5/16 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
3 X 5/8 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
3-48 X 1/4 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
3-48 X 1/4 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
3-48 X 1/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
3-48 X 3/16 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
3-48 X 3/16 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
3-48 X 3/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
3-48 X 3/8 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
3/8-16 X 1 (MS16997-99) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 1 1/2 (MS16997-101) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 1 1/4 (MS16997-100) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 1 3/4 (MS16997-102) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 2 (MS16997-103) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 2 1/2 (MS16997-105) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 2 1/4 (MS16997-104) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 2 3/4 (MS16997-106) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 3 (MS16997-107) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 3 Thumb Screws / Type P / No Shoulder / 18-8 Stainless Steel A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
3/8-16 X 3/4 (MS16997-97) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
3/8-16 X 7/8 (MS16997-98) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
4 X 1 (#3 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low...
4 X 1 1/4 (#3 HD) High Low TFS / Phillips / Pan Head / 410 Stainless Steel A thread forming screw with a double-lead, consisting of a high and...
4 X 1/2 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
4 X 1/8 (#3 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
4 X 3/4 (#3 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low...
4 X 3/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
4 X 3/4 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
4 X 3/8 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
4 X 3/8 Plastite-Style 48-2 TFS / Torx(R) / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
4 X 3/8 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
4 X 5/16 (#3 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low...
4 X 5/8 (#3 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low...
4 X 5/8 Plastite-Style 48-2 TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
4 X 5/8 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
4 X 7/8 (#3HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
4-40 X 1 (MS51957-21) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 1 1/2 (MS51957-23) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 1 1/4 (MS51957-22) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 1/2 (MS51957-17) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
4-40 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
4-40 X 1/4 (MS51957-13) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 1/4 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
4-40 X 1/8 (MS51957-11) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 1/8 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 3/16 (MS51957-12) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 3/16 Taptite-Style TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
4-40 X 3/16 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
4-40 X 3/4 (MS51957-19) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 3/4 Machine Screws / Torx(R) / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 3/8 (MS51957-15) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 3/8 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 3/8 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
4-40 X 5/16 (MS51957-14) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 5/16 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
4-40 X 5/8 (MS51957-18) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 5/8 Machine Screws / Torx(R) / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 7/16 (MS51957-16) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
4-40 X 7/8 (MS51957-20) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
5 X 1/4 (#4 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
5 X 5/16 (#4 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
5/16 X 1 1/2 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
5/16 X 1 1/2 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For...
5/16 X 1 1/4 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For...
5/16 X 1 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
5/16 X 1 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
5/16 X 2 1/2 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For...
5/16 X 2 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
5/16 X 2 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
5/16 X 3 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
5/16 X 3/4 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
5/16-18 X 1 (MS16997-80) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 1 1/2 (MS16997-82) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 1 1/4 (MS16997-81) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 1 1/4 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly.
5/16-18 X 1 3/4 (MS16997-83) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 1 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
5/16-18 X 1 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
5/16-18 X 1 Thumb Screws / Type P / No Shoulder / 18-8 Stainless Steel A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
5/16-18 X 1/2 (MS16997-76) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
5/16-18 X 1/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
5/16-18 X 2 (MS16997-84) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 2 1/2 (MS16997-86) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 2 1/2 Thumb Screws / Type P / No Shoulder / 18-8 Stainless Steel A cold headed, one-piece screw with rolled threads and a flattened head designed for...
5/16-18 X 2 1/4 (MS16997-85) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 2 3/4 (MS16997-87) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 3 (MS16997-88) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 3 Thumb Screws / Type P / No Shoulder / 18-8 Stainless Steel A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
5/16-18 X 3/4 (MS16997-78) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
5/16-18 X 3/4 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
5/16-18 X 3/4 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
5/16-18 X 5/8 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
6 X 1 1/2 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
6 X 1 1/4 (#5 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and...
6 X 1 1/4 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
6 X 1 3/4 (#5 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and...
6 X 1 5/8 (#5 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and...
6 X 1 5/8 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc A fastener with an extra wide head, twinfast thread and self...
6 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 1 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc A fastener with an extra wide head, twinfast thread and self drilling...
6 X 1 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
6 X 1/2 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
6 X 1/2 Plastite-Style 48-2 TFS / Phillips / Truss Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 1/2 Plastite-Style 48-2 TFS / Torx(R) / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 1/2 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / Serrated / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a...
6 X 1/4 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 3 (#5HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
6 X 3 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
6 X 3/16 (#5 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
6 X 3/4 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
6 X 3/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 3/4 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
6 X 3/8 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
6 X 3/8 Plastite-Style 48-2 TFS / Phillips / Truss Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 3/8 Plastite-Style 48-2 TFS / Torx(R) / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 3/8 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 3/8 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc A fastener with an extra wide head, twinfast thread and self drilling...
6 X 3/8 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
6 X 5/16 (#5 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low...
6 X 5/8 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
6 X 5/8 Plastite-Style 48-2 TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 5/8 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6 X 5/8 Self-Drilling Screws / Unslotted / Hex Washer Head / Serrated / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a...
6 X 7/16 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
6 X 7/8 Self-Drilling Screws / Phillips / Flat Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
6-32 X 1 (MS16997-24) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 (MS51957-34) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 1 1/2 (MS51957-36) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 1 1/4 (MS51957-35) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 1 3/4 (MS51957-37) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 1 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
6-32 X 1/2 (MS16997-20) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1/2 (MS51957-30) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 1/2 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
6-32 X 1/4 (MS16997-18) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1/4 (MS51957-26) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 1/4 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 1/4 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
6-32 X 1/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 1/8 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 3/16 (MS51957-25) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 3/16 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
6-32 X 3/4 (MS16997-22) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 3/4 (MS51957-32) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 3/4 Machine Screws / Torx(R) / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 3/4 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
6-32 X 3/4 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
6-32 X 3/8 (MS51957-28) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 3/8 Machine Screws / Torx(R) / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 3/8 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
6-32 X 4 1/2 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
6-32 X 5/16 (MS51957-27) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 5/16 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
6-32 X 5/16 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
6-32 X 5/16 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
6-32 X 5/8 (MS51957-31) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 5/8 Machine Screws / Torx(R) / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 5/8 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
6-32 X 5/8 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
6-32 X 5/8 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
6-32 X 7/16 (MS51957-29) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
6-32 X 7/8 (MS51957-33) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
7 X 1 (#6HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
7 X 1/2 Self-Drilling Screws / Phillips / Flat Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
7 X 3/4 Self-Drilling Screws / Phillips / Flat Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
7 X 5/8 (#6 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
7 X 7/16 Self-Drilling Screws / Phillips / Flat Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
8 X 1 1/2 (#6 HD) High Low TFS / Phillips / Pan Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and...
8 X 1 1/4 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
8 X 1 1/4 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
8 X 1 3/4 (#6 HD) High Low TFS / Phillips / Pan Head / 410 Stainless Steel A thread forming screw with a double-lead, consisting of a high and...
8 X 1 3/4 Self-Tapping Screws Phillips / Flat Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For...
8 X 1 7/8 Self-Drilling Screws / Phillips / Flat Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
8 X 1 High Low TFS / Phillips / Flat Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The...
8 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 1 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
8 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / Serrated / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a...
8 X 1 Self-Tapping Screws Phillips / Truss Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
8 X 1/2 Plastite-Style 48-2 TFS / Phillips / Truss Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 1/2 Plastite-Style 48-2 TFS / Torx(R) / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 1/2 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 1/2 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
8 X 1/4 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 2 1/2 Self-Tapping Screws Phillips / Flat Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For...
8 X 2 1/4 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc A fastener with an extra wide head, twinfast thread and self...
8 X 2 1/4 Self-Drilling Screws / Phillips / Pan Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
8 X 2 3/4 Self-Drilling Screws / Phillips / Flat Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
8 X 2 Self-Tapping Screws Phillips / Flat Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For self...
8 X 3/4 Plastite-Style 48-2 TFS / Torx(R) / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 3/4 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 3/4 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
8 X 3/8 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 3/8 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
8 X 3/8 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
8 X 3/8 Self-Drilling Screws / Unslotted / Hex Washer Head / Serrated / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a...
8 X 5/8 Plastite-Style 48-2 TFS / Torx(R) / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8 X 7/8 (#6HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread.
8 X 7/8 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
8-18 X 1/2 Self-Drilling Screws / Phillips / Wafer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
8-18 X 3/4 Self-Drilling Screws / Phillips / Wafer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
8-32 X 1 (MS16997-36) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 (MS51957-49) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 1 1/2 (MS16997-38) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 1/2 (MS51957-51) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 1 1/4 (MS16997-37) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 1/4 (MS51957-50) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 1 3/4 (MS51957-52) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 1 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
8-32 X 1/2 (MS16997-32) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1/2 (MS51957-45) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
8-32 X 1/4 (MS51957-41) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 1/4 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
8-32 X 1/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 2 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel...
8-32 X 3/16 (MS51957-40) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 3/4 (MS16997-34) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 3/4 (MS51957-47) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 3/4 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
8-32 X 3/4 Taptite-Style TFS / Torx(R) / Pan Head / 18-8 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
8-32 X 3/8 (MS51957-43) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 3/8 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
8-32 X 5/16 (MS51957-42) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 5/8 (MS51957-46) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 5/8 SEMS Machine Screw / Phillips / Pan Hd / Split Lockwasher / 18-8 Stainless Steel A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS...
8-32 X 7/16 (MS51957-44) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
8-32 X 7/8 (MS51957-48) Military Machine Screw MS51957 / Phillips / Pan Head / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
9 X 1 1/2 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
9 X 1 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a...
9 X 3/4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a...
M2-0.4 X 20 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 3 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A straight shank fastener with external threads designed to go through a hole or...
M3-0.5 X 4 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 40 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 14 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 14 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 60 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M8-1.25 X 16 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M8-1.25 X 30 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...

<< Prev Next >>