10-24 X 1 3/4 (MS16997-51) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 401449 |
| Product Name | Mil-Spec Socket Cap Screw |
| Screw Type | Cap Screw |
| Head Type | Socket Head Cap |
| Standard Drives | Hex Socket / Allen |
| Material | Steel |