Fastener SuperStore, Inc. Thread Forming Screw 396912

Description
1/4-20 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.
Description
1/4-20 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 396912 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
396912
Thread Forming Screw 396912
1/4-20 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

1/4-20 X 1/2 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel

Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow.

For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 396912
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Torx
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Regular Type A - T107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details