Fastener SuperStore, Inc. Thread Forming Screw 406406

Description
8 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.
Description
8 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 406406 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
406406
Thread Forming Screw 406406
8 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

8 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc

Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper.

Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 406406
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Torx
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Regular Type A - T102 - Vlier
Specs
Screw Type Thumb Screw
Length 1.25 inch (31.75 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details