Fastener SuperStore, Inc. Thumb Screw 426839

Description
10-32 X 1 3/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.
Description
10-32 X 1 3/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

Suppliers

Company
Product
Description
Supplier Links
Thumb Screw - 426839 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thumb Screw
426839
Thumb Screw 426839
10-32 X 1 3/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

10-32 X 1 3/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc

A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw.

For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 426839
Product Name Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Torx
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Checknuts - T103CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.2188 inch (5.56 mm)
Other Size Specs 5/32
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details