Fastener SuperStore, Inc. Self-Drilling Screw 436412

Description
12-24 X 3 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.
Description
12-24 X 3 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 436412 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
436412
Self-Drilling Screw 436412
12-24 X 3 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

12-24 X 3 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc

A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw.

Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 436412
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Venting Sealing Screw -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Inverted Type B - T128 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details