Fastener SuperStore, Inc. Thread Forming Screw 412776

Description
10 X 1 1/4 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.
Description
10 X 1 1/4 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 412776 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
412776
Thread Forming Screw 412776
10 X 1 1/4 High Low TFS / Phillips / Flat Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

10 X 1 1/4 High Low TFS / Phillips / Flat Head / Steel / Zinc

A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread.

For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 412776
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Tee Head Type C - T150 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details