10-32 X 1 1/2 (MS35207-269) Military Machine Screw MS35207 / Phillips / Pan Head / Steel / Cadmium Yellow
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 435307 |
| Product Name | Mil-Spec Machine Screw |
| Screw Type | Machine Screw |
| Head Type | Pan Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |