Fastener SuperStore, Inc. Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
0-80 X 1/2 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 1/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 1/4 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 1/8 (MS24693-S218) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
0-80 X 1/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 11/32 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 11/32 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 3/16 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 3/16 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 3/32 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 3/8 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 3/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 5/16 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 5/16 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 5/32 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 5/32 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 7/16 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 7/16 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 7/32 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 7/32 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 9/32 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
0-80 X 9/32 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/2-13 X 1 1/2 Machine Screws / Phillips / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
1/2-13 X 1 Machine Screws / Phillips / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
1/2-13 X 1 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
1/2-13 X 2 Machine Screws / Phillips / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 1 (MS35206-283) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1 1/2 (MS35206-285) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1 1/2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 1 1/4 (MS35206-284) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1 1/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 1 1/4 Taptite-Style TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
1/4-20 X 1 3/4 (MS35206-286) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 1 3/4 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 1 3/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 1 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 1/2 (MS35206-279) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 2 1/2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 2 1/2 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the...
1/4-20 X 2 1/4 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 2 3/4 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 2 3/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 3 1/2 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 3 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 3 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
1/4-20 X 3 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
1/4-20 X 3/4 (MS35206-281) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 3/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 3/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 3/8 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
1/4-20 X 4 1/2 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 4 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 5 1/2 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 5 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
1/4-20 X 5 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 5 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 5/8 (MS24693-S95) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 5/8 (MS35206-280) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 5/8 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 5/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 5/8 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
1/4-20 X 6 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 6 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 7/16 (MS35206-278) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 7/8 (MS35206-282) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
1/4-20 X 7/8 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 7/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
1/4-20 X 7/8 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
10 X 1 1/2 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
10 X 1 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill...
10 X 1 1/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
10 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
10 X 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
10 X 2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
10 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
10 X 5/8 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
10-24 X 1 (MS35206-267) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 1/2 (MS35206-269) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 1/2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
10-24 X 1 1/2 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the...
10-24 X 1 1/4 (MS35206-268) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 1/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
10-24 X 1 1/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the...
10-24 X 1 1/8 (MS24693-S77) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 1/8 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
10-24 X 1 3/4 (MS35206-270) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1 3/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
10-24 X 1 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-24 X 1 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
10-24 X 1/2 (MS35206-263) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 1/2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-24 X 1/2 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
10-24 X 2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-24 X 3/4 (MS24693-S74) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 3/4 (MS35206-265) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
10-24 X 3/8 (MS35206-261) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 5/16 (MS35206-260) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 5/8 (MS35206-264) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 5/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-24 X 7/16 (MS35206-262) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 7/8 (MS35206-266) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-24 X 7/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-24 X 7/8 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-24 X 7/8 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
10-32 X 1 (MS24693-S276) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 1/2 (MS24693-S280) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 1/2 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the...
10-32 X 1 1/4 (MS24693-S278) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 1/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the...
10-32 X 1 1/8 (MS24693-S277) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 3/4 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
10-32 X 1 3/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the...
10-32 X 1 3/8 (MS24693-S279) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 1 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
10-32 X 1/2 (MS24693-S272) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 1/2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 1/2 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
10-32 X 3/4 (MS24693-S274) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 3/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
10-32 X 3/8 (MS24693-S270) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 3/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 5/8 (MS24693-S273) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 5/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 7/16 (MS24693-S271) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 7/16 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
10-32 X 7/8 (MS24693-S275) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
10-32 X 7/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
10-32 X 7/8 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
12 X 1 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill...
12 X 1 1/2 Self-Tapping Screws Phillips / Truss Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For...
12 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
12 X 2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
12 X 3/4 Self-Drilling Screws / Phillips / Pan Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
12 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
12 X 4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a...
12-24 X 1 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 1 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 1 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 1 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
12-24 X 1/2 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 1/2 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 1/2 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
12-24 X 3/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 3/4 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 3/4 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 3/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 5/8 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 5/8 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 5/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 7/8 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 7/8 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
12-24 X 7/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
14 X 1 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill...
14 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
14 X 2 1/4 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
14 X 2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
14 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
2 X 3/4 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
2-56 X 1/2 (MS35206-207) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 1/2 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
2-56 X 1/4 (MS35206-203) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 1/8 (MS24693-S16) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 1/8 (MS35206-201) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 3/16 (MS35206-202) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 3/4 (MS35206-209) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 3/8 (MS35206-205) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 5/16 (MS35206-204) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 5/32 (MS24693-S17) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 5/32 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
2-56 X 5/32 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
2-56 X 5/8 (MS35206-208) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 7/16 (MS35206-206) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
2-56 X 7/16 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
2-56 X 7/32 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
2-56 X 7/32 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
2-56 X 7/8 (MS35206-210) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
3 X 1/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
3/8-16 X 1 1/2 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for...
3/8-16 X 1 1/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for...
3/8-16 X 1 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
3/8-16 X 1 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
3/8-16 X 2 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
3/8-16 X 3/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
3/8-16 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
3/8-16 X 7/8 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
4 X 1 1/4 Self-Tapping Screws Phillips / Pan Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with...
4 X 1/2 Self-Tapping Screws Phillips / Truss Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
4 X 1/4 Self-Tapping Screws Phillips / Truss Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
4 X 3/16 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
4 X 3/8 Self-Tapping Screws Phillips / Truss Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
4 X 5/8 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
4-40 X 1 (MS35206-221) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1 1/2 (MS24693-S14) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1 1/2 (MS35206-223) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1 1/4 (MS35206-222) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1 1/4 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
4-40 X 1 1/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
4-40 X 1 3/4 Machine Screws / Phillips / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
4-40 X 1 3/4 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
4-40 X 1/2 (MS24693-S6) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1/2 (MS35206-217) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1/4 (MS24693-S2) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1/4 (MS35206-213) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1/8 (MS35206-211) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 1/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 11/16 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 11/16 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 3/16 (MS24693-S1) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 3/16 (MS35206-212) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 3/4 (MS35206-219) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 3/8 (MS24693-S4) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 3/8 (MS35206-215) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 5/16 (MS24693-S3) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 5/16 (MS35206-214) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 5/8 (MS24693-S7) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 5/8 (MS35206-218) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 5/8 Taptite-Style TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
4-40 X 5/8 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
4-40 X 7/16 (MS24693-S5) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 7/16 (MS35206-216) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 7/16 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
4-40 X 7/8 (MS24693-S9) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 7/8 (MS35206-220) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
4-40 X 9/16 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
4-40 X 9/16 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
5 X 3/8 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
5/16-18 X 1 1/2 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
5/16-18 X 1 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
5/16-18 X 1 1/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
5/16-18 X 1 1/4 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
5/16-18 X 1 1/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for...
5/16-18 X 1 3/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
5/16-18 X 1 3/4 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
5/16-18 X 1 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
5/16-18 X 1 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
5/16-18 X 1 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
5/16-18 X 1/2 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
5/16-18 X 2 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
5/16-18 X 2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
5/16-18 X 2 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
5/16-18 X 2 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
5/16-18 X 3/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
5/16-18 X 3/4 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
5/16-18 X 3/4 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
5/16-18 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
6 X 1 1/2 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
6 X 1 1/2 Self-Tapping Screws Phillips / Truss Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For...
6 X 1 1/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
6 X 1 3/4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
6 X 1 3/4 Self-Tapping Screws Phillips / Pan Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with...
6 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
6 X 1 Self-Tapping Screws Square Drive / Pan Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
6 X 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
6 X 2 1/2 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
6 X 2 1/2 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
6 X 2 1/4 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
6 X 2 Self-Tapping Screws Phillips / Pan Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete...
6 X 3 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a...
6 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
6 X 7/16 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
6-32 X 1 (MS24693-S32) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 (MS35206-234) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 1/2 (MS24693-S36) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 1/2 (MS35206-236) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 1/2 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly.
6-32 X 1 1/4 (MS35206-235) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 1/4 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly.
6-32 X 1 1/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the...
6-32 X 1 3/4 (MS24693-S38) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 3/4 (MS35206-237) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 3/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
6-32 X 1 3/4 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut...
6-32 X 1 3/4 SEMS Machine Screw / Phillips / Pan Hd / Internal Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly.
6-32 X 1 3/8 (MS24693-S35) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
6-32 X 1 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual...
6-32 X 1/2 (MS24693-S28) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1/2 (MS35206-230) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1/2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 1/4 (MS24693-S24) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1/4 (MS35206-226) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 1/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 2 1/4 Machine Screws / Phillips / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut...
6-32 X 2 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 2 Machine Screws / Phillips / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 3/4 (MS35206-232) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 3/8 (MS24693-S26) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 3/8 (MS35206-228) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 3/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 5/16 (MS24693-S25) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 5/16 (MS35206-227) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 5/8 (MS24693-S29) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 5/8 (MS35206-231) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 7/16 (MS24693-S27) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 7/16 (MS35206-229) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 7/16 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
6-32 X 7/8 (MS24693-S31) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 7/8 (MS35206-233) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
6-32 X 7/8 Machine Screws / Phillips / Oval Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that...
6-32 X 7/8 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
8 X 1 1/2 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead...
8 X 1 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill...
8 X 1 1/2 Self-Tapping Screws Phillips / Oval Head / #6 Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than...
8 X 1 1/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
8 X 1 1/4 Self-Drilling Screws / Phillips / Oval Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point...
8 X 1 Self-Drilling Screws / Phillips / Oval Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
8 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
8 X 1 Self-Tapping Screws Phillips / Oval Head / #6 Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a...
8 X 1/2 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
8 X 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
8 X 1/2 Self-Tapping Screws Phillips / Oval Head / #6 Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a...
8 X 2 1/2 Self-Tapping Screws Phillips / Oval Head / #6 Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than...
8 X 2 1/2 Self-Tapping Screws Phillips / Oval Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
8 X 2 1/4 Self-Tapping Screws Phillips / Oval Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and...
8 X 2 Self-Tapping Screws Phillips / Oval Head / #6 Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a...
8 X 3 Self-Tapping Screws Phillips / Oval Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a...
8 X 3/4 Self-Drilling Screws / Phillips / Oval Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which...
8 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point...
8 X 3/4 Self-Tapping Screws Phillips / Oval Head / #6 Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a...
8 X 4 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self...
8 X 5/16 (#6 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low...
8 X 5/8 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads...
8 X 5/8 Self-Drilling Screws / Phillips / Pan Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which...
8 X 5/8 Self-Tapping Screws Phillips / Oval Head / #6 Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a...
8 X 7/8 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with...
8-32 X 1 (MS24693-S54) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 (MS35206-249) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 1/2 (MS24693-S58) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 1/2 (MS35206-251) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 1/2 Taptite-Style TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole...
8-32 X 1 1/4 (MS24693-S56) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 1/4 (MS35206-250) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 1/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the...
8-32 X 1 3/16 (MS24693-S55) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 3/4 (MS35206-252) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 1/2 (MS24693-S50) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1/2 (MS35206-245) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1/2 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 1/2 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning...
8-32 X 1/4 (MS35206-241) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 1/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 3/16 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
8-32 X 3/4 (MS24693-S52) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 3/4 (MS35206-247) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 3/4 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 3/8 (MS24693-S48) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 3/8 (MS35206-243) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 3/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 5/16 (MS24693-S47) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 5/16 (MS35206-242) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 5/16 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 5/8 (MS24693-S51) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 5/8 (MS35206-246) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 5/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 7/16 (MS24693-S49) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 7/16 (MS35206-244) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 7/16 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 7/8 (MS24693-S53) Military Machine Screw MS24693 / Phillips / Flat 100 / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 7/8 (MS35206-248) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
8-32 X 7/8 Machine Screws / Phillips / Truss Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that...
8-32 X 7/8 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in...
8-32 X 7/8 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot...
M2-0.4 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 12 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 12 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 16 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 4 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 4 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 5 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 5 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 6 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 6 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 8 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2-0.4 X 8 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 12 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 12 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 16 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 16 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 20 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 4 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 4 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 5 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 5 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 6 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 6 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 8 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M2.5-0.45 X 8 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 12 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 12 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 16 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 16 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 20 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 20 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 25 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 30 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 30 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 35 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 4 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 40 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 5 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 5 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 6 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 6 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 8 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3-0.5 X 8 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 12 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 12 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 16 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 20 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 20 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 25 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 30 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 30 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 6 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 6 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 8 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M3.5-0.6 X 8 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 12 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 12 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 16 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 16 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 20 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 20 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 25 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 30 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 30 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 35 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 35 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 40 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 40 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 45 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 5 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 50 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 6 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 6 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 8 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M4-0.7 X 8 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 12 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 12 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 16 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 16 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 20 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 20 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 25 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 30 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 30 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 35 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 35 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 40 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 40 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 45 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 50 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 6 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 8 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M5-0.8 X 8 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 12 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 12 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 16 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 16 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 20 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 20 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 25 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 30 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 30 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 35 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 35 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 40 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 40 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 45 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 45 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 50 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 50 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...
M6-1.0 X 8 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A A metric machine screw is a straight shank fastener with a metric thread pitch...

<< Prev Next >>