Fastener SuperStore, Inc. Machine Screw 422652

Description
3-48 X 3/8 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
3-48 X 3/8 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 422652 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
422652
Machine Screw 422652
3-48 X 3/8 Machine Screws / Torx(R) / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

3-48 X 3/8 Machine Screws / Torx(R) / Pan Head / Steel / Zinc

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 422652
Product Name Machine Screw
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Torx
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 164-SCREW1224-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
Socket Screws - 1247240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
0.38
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details