A 1C 1-N32026 is a hubless spur gear with 26 teeth, 32 diametral pitch, and a 14.5° pressure angle, made of carbon steel. It has a bore diameter of 0.3125 inch, a pitch diameter of 0.813 inch, an outside diameter of 0.875 inch, and a face width of 0.1875 inch.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 1-N32026 |
| Product Name | 32 D.P., 26 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Carbon Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 26 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Steel; Carbon Steel |