The A 1C 1-N32080 is a hubless spur gear with 80 teeth, 32 diametral pitch, and a 14.5° pressure angle, made of carbon steel. It has a bore diameter of 0.3750 inch, a pitch diameter of 2.500 inches, and an outside diameter of 2.063 inches. The face width is 0.1875 inch. The gear complies with AGMA standards and is designed for commercial applications.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 1-N32080 |
| Product Name | 32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Carbon Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Steel; Carbon Steel |