Stock Drive Products & Sterling Instrument - SDP/SI 32 Teeth, 48 D.P., 14.5° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock. A 1B 9-N481032

Description
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts Bearings Couplings Call us: 516-328-3300
Request a Quote
Description
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts Bearings Couplings Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 32 Teeth, 48 D.P., 14.5° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock from Stock Drive Products & Sterling Instrument (part number A 1B 9-N481032) is designed for applications requiring precision gearing. This pinion wire is made from brass, offering good corrosion resistance and machinability. It features a pressure angle of 14.5°, which is suitable for various gear applications. The product is sold in lengths of 1 foot, with unfinished ends and an overall length tolerance of ±0.5 inches. This pinion wire can be utilized to create spur gears when stock gears are not available, making it a versatile choice for engineers looking to fabricate custom gear solutions.

Datasheet Summary
Powered by GS/AI

The 32 Teeth, 48 D.P., 14.5° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock from Stock Drive Products & Sterling Instrument (part number A 1B 9-N481032) is designed for applications requiring precision gearing. This pinion wire is made from brass, offering good corrosion resistance and machinability. It features a pressure angle of 14.5°, which is suitable for various gear applications. The product is sold in lengths of 1 foot, with unfinished ends and an overall length tolerance of ±0.5 inches. This pinion wire can be utilized to create spur gears when stock gears are not available, making it a versatile choice for engineers looking to fabricate custom gear solutions.

Suppliers

Company
Product
Description
Supplier Links
32 Teeth, 48 D.P., 14.5° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock. - A 1B 9-N481032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 Teeth, 48 D.P., 14.5° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock.
A 1B 9-N481032
32 Teeth, 48 D.P., 14.5° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock. A 1B 9-N481032
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts Bearings Couplings Call us: 516-328-3300

The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication.

When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request.

Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears.


You May Also Need:

Shafts

Bearings

Couplings


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 9-N481032
Product Name 32 Teeth, 48 D.P., 14.5° Pressure Angle, 1' Foot Long Brass Pinion Wire Stock.
Gear Type Stock; Rack
Number of Teeth 32
Design English
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
48 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
32 D.P., 32 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design English
View Details