Red Valve Company, Inc. Datasheets for Pinch Valves
Pinch valves include any valve with a flexible elastomer body that can be pinched closed, cutting off flow, using a mechanism or fluid pressure.
Pinch Valves: Learn more
| Product Name | Notes |
|---|---|
| he Series 9000 high-pressure manual pinch valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® | |
| Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in... | |
| Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body, and double acting ACME threaded... | |
| Red Valve Company has developed a new open frame control pinch valve, the Series 5300. The Series 5300 valve features many of the same advantages of the Series 5200 line... | |
| Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe... | |
| Red Valve’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is... | |
| Red Valve’s Series 5700 Control Pinch Valve is a cost effectivechoice when centerline valve closure is required. The Series 5700 offers a 100% full round port opening and Class V... | |
| Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow... | |
| The 26F Sanitary Valve’s unique one-piece sleeve design, with Tri-Clover Tri-Clamps®, incorporates an integral O-ring seal molded onto the sleeve ends. The design makes this sanitary valve a straight through... | |
| The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded... | |
| The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A... | |
| The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system,... | |
| The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body... | |
| The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to... | |
| The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it... | |
| The Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated... | |
| The Series 75 manually operated pinch valve is the number-one selling pinch valve in the world today. The Series 75 is a reliable, maintenance-free, cost-effective valve designed for tough slurries,... | |
| The Series 75B manually operated Pinch Valve is a reliable, maintenance-free, cost effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was... | |
| The Series 9000 high-pressure control pinch valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® | |
| The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20” to 84”, is... | |
| The Weirflex Level Control package allows users to monitor and control the level of available storage capacity within their pipeline by recording the level of water upstream of the valve. |