Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body, and double acting ACME threaded pinch mechanism which closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual Pinch Valves maintain a smooth venturi when closing, with no obstruction to flow. The valve is a true full ported design with no crevices or dead spots to bind valve cooperation.
Materials of Construction
The Series 75 manually operated pinch valve is the number-one selling pinch valve in the world today. The Series 75 is a reliable, maintenance-free, cost-effective valve designed for tough slurries, abrasives, and corrosive-chemical applications. The Series 75 full port design eliminates any dead spots or crevices, seats or bearings where slurry can hang up and impair operation or even cause complete valve failure.
Materials of Construction
| Red Valve Company, Inc. | Red Valve Company, Inc. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | Series 75 | Series 75 |
| Product Name | Manual Pinch Valves | Storm Water Manual Pinch Valves |
| Valve Type | Pinch | Pinch |
| Primary Material | Cast Iron; Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton | Aluminum; Cast Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton |
| Media | Water; Ground Water; Wastewater; Powder Solids; Slurries | Water; Ground Water; Wastewater; Powder Solids; Slurries |
| Valve Size | 30.00 to 96.00 inch (762.00 to 2438.40 mm) | 0.50 to 48.00 inch (12.70 to 1219.20 mm) |