Red Valve Company, Inc. Air Operated Pinch Valves Type R

Description
Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example: Process line pressure is 45 psi; 20 psi over line pressure, or 65 psi, closes the valve. It’s that simple! The Type R has all the advantages of a Pinch Valve: no packing gland or seat crevices; this full port valve eliminates bridging or slurry dewatering blockage associated with metal seated valves. Each time the valve flexes it self-cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in stock for an instant valve repair or to isolate a pipeline.
Description
Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example: Process line pressure is 45 psi; 20 psi over line pressure, or 65 psi, closes the valve. It’s that simple! The Type R has all the advantages of a Pinch Valve: no packing gland or seat crevices; this full port valve eliminates bridging or slurry dewatering blockage associated with metal seated valves. Each time the valve flexes it self-cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in stock for an instant valve repair or to isolate a pipeline.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Pinch Valves - Type R - Red Valve Company, Inc.
Carnegie, PA, USA
Air Operated Pinch Valves
Type R
Air Operated Pinch Valves Type R
Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example: Process line pressure is 45 psi; 20 psi over line pressure, or 65 psi, closes the valve. It’s that simple! The Type R has all the advantages of a Pinch Valve: no packing gland or seat crevices; this full port valve eliminates bridging or slurry dewatering blockage associated with metal seated valves. Each time the valve flexes it self-cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in stock for an instant valve repair or to isolate a pipeline.

Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example: Process line pressure is 45 psi; 20 psi over line pressure, or 65 psi, closes the valve. It’s that simple!

The Type R has all the advantages of a Pinch Valve: no packing gland or seat crevices; this full port valve eliminates bridging or slurry dewatering blockage associated with metal seated valves. Each time the valve flexes it self-cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in stock for an instant valve repair or to isolate a pipeline.

Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Type R
Product Name Air Operated Pinch Valves
Valve Type Pinch
Primary Material Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 1.00 to 8.00 inch (25.40 to 203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 343 Diaphragm Valve Zero Dead Leg 1 - 1317250 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E215D-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details