Red Valve Company, Inc. Manual Pinch Valves Series 9000

Description
he Series 9000 high-pressure manual pinch valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling. Two heavy-duty pinch bars close the sleeve. All valve working parts are isolated from the process by the sleeve. Combining these features with a sealed body design and no packing to maintain, results in a simple, rugged, no-hang-up, maintenance-free valve. Materials of Construction Ductile, steel, stainless steel bodies Bevel Gear 4:1, 8:1, 16:1, or 22:1 actuator ANSI B 16.5 Class 300 flanges Optional Class 150 flanges and metric flanges available
Description
he Series 9000 high-pressure manual pinch valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling. Two heavy-duty pinch bars close the sleeve. All valve working parts are isolated from the process by the sleeve. Combining these features with a sealed body design and no packing to maintain, results in a simple, rugged, no-hang-up, maintenance-free valve. Materials of Construction Ductile, steel, stainless steel bodies Bevel Gear 4:1, 8:1, 16:1, or 22:1 actuator ANSI B 16.5 Class 300 flanges Optional Class 150 flanges and metric flanges available

Suppliers

Company
Product
Description
Supplier Links
Manual Pinch Valves - Series 9000 - Red Valve Company, Inc.
Carnegie, PA, USA
Manual Pinch Valves
Series 9000
Manual Pinch Valves Series 9000
he Series 9000 high-pressure manual pinch valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling. Two heavy-duty pinch bars close the sleeve. All valve working parts are isolated from the process by the sleeve. Combining these features with a sealed body design and no packing to maintain, results in a simple, rugged, no-hang-up, maintenance-free valve. Materials of Construction Ductile, steel, stainless steel bodies Bevel Gear 4:1, 8:1, 16:1, or 22:1 actuator ANSI B 16.5 Class 300 flanges Optional Class 150 flanges and metric flanges available

he Series 9000 high-pressure manual pinch valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling. Two heavy-duty pinch bars close the sleeve. All valve working parts are isolated from the process by the sleeve. Combining these features with a sealed body design and no packing to maintain, results in a simple, rugged, no-hang-up, maintenance-free valve.

Materials of Construction

  • Ductile, steel, stainless steel bodies
  • Bevel Gear 4:1, 8:1, 16:1, or 22:1 actuator
  • ANSI B 16.5 Class 300 flanges
  • Optional Class 150 flanges and metric flanges available
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Series 9000
Product Name Manual Pinch Valves
Valve Type Pinch
Primary Material Ductile Iron; Stainless Steel; Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-X 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Air solenoid valve - CPE24-M2H-5/3ES-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers