Red Valve Company, Inc. Air Operated Pinch Valves Series 4700

Description
The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series 4700 is ideal for O.E.M accounts, Gravity Flow Applications, Pneumatic Conveying Systems and Waste Treatment Plants. The Series 4700 Pinch Valve’s unique design makes them the most cost effective, maintenance-free automatic valves available. The key to this valve is in the flexible reinforced rubber sleeve - the valve’s only wetted part. Materials of construction Spun Aluminum Body ANSI Class 125/150#
Description
The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series 4700 is ideal for O.E.M accounts, Gravity Flow Applications, Pneumatic Conveying Systems and Waste Treatment Plants. The Series 4700 Pinch Valve’s unique design makes them the most cost effective, maintenance-free automatic valves available. The key to this valve is in the flexible reinforced rubber sleeve - the valve’s only wetted part. Materials of construction Spun Aluminum Body ANSI Class 125/150#

Suppliers

Company
Product
Description
Supplier Links
Air Operated Pinch Valves - Series 4700 - Red Valve Company, Inc.
Carnegie, PA, USA
Air Operated Pinch Valves
Series 4700
Air Operated Pinch Valves Series 4700
The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series 4700 is ideal for O.E.M accounts, Gravity Flow Applications, Pneumatic Conveying Systems and Waste Treatment Plants. The Series 4700 Pinch Valve’s unique design makes them the most cost effective, maintenance-free automatic valves available. The key to this valve is in the flexible reinforced rubber sleeve - the valve’s only wetted part. Materials of construction Spun Aluminum Body ANSI Class 125/150#

The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series 4700 is ideal for O.E.M accounts, Gravity Flow Applications, Pneumatic Conveying Systems and Waste Treatment Plants.

The Series 4700 Pinch Valve’s unique design makes them the most cost effective, maintenance-free automatic valves available. The key to this valve is in the flexible reinforced rubber sleeve - the valve’s only wetted part.

Materials of construction

  • Spun Aluminum Body
  • ANSI Class 125/150#
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Series 4700
Product Name Air Operated Pinch Valves
Valve Type Pinch
Primary Material Aluminum; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Flanged - 1205040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.54 inch (39.00 mm)
View Details
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details