Red Valve Company, Inc. Control Pinch Valves Series 9000 High Pressure

Description
The Series 9000 high-pressure control pinch valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available - standard full port for on/off isolation applications; double wall for severe abrasive applications; cone, reduced port, and variable orifice designs for control applications. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling. Combining these features with a sealed body design and no packing to maintain, results in a simple, rugged, no-hang-up, maintenance-free valve Materials of construction Ductile iron, 316 stainless steel bodies Electric or hydraulic actuator Drilled and tapped to mate with: ANSI B 16.5 Class 300 flanges ANSI B 16.1 Class 250 flanges Optional Class 150 flanges
Description
The Series 9000 high-pressure control pinch valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available - standard full port for on/off isolation applications; double wall for severe abrasive applications; cone, reduced port, and variable orifice designs for control applications. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling. Combining these features with a sealed body design and no packing to maintain, results in a simple, rugged, no-hang-up, maintenance-free valve Materials of construction Ductile iron, 316 stainless steel bodies Electric or hydraulic actuator Drilled and tapped to mate with: ANSI B 16.5 Class 300 flanges ANSI B 16.1 Class 250 flanges Optional Class 150 flanges

Suppliers

Company
Product
Description
Supplier Links
Control Pinch Valves - Series 9000 High Pressure - Red Valve Company, Inc.
Carnegie, PA, USA
Control Pinch Valves
Series 9000 High Pressure
Control Pinch Valves Series 9000 High Pressure
The Series 9000 high-pressure control pinch valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available - standard full port for on/off isolation applications; double wall for severe abrasive applications; cone, reduced port, and variable orifice designs for control applications. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling. Combining these features with a sealed body design and no packing to maintain, results in a simple, rugged, no-hang-up, maintenance-free valve Materials of construction Ductile iron, 316 stainless steel bodies Electric or hydraulic actuator Drilled and tapped to mate with: ANSI B 16.5 Class 300 flanges ANSI B 16.1 Class 250 flanges Optional Class 150 flanges

The Series 9000 high-pressure control pinch valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available - standard full port for on/off isolation applications; double wall for severe abrasive applications; cone, reduced port, and variable orifice designs for control applications. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling. Combining these features with a sealed body design and no packing to maintain, results in a simple, rugged, no-hang-up, maintenance-free valve

Materials of construction

  • Ductile iron, 316 stainless steel bodies
  • Electric or hydraulic actuator
  • Drilled and tapped to mate with:
    • ANSI B 16.5 Class 300 flanges
    • ANSI B 16.1 Class 250 flanges
  • Optional Class 150 flanges
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Series 9000 High Pressure
Product Name Control Pinch Valves
Valve Type Control Valve; Pinch
Primary Material Ductile Iron; Stainless Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 1.00 to 26.00 inch (25.40 to 660.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121466010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Modular 4-Way Valve - R-405 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details