Red Valve Company, Inc. Control Pinch Valves Series 5200E Electrically Actuated

Description
The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters, thermostats, position indicators, and indication lights. Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include: NEMA-7 explosion-proof construction, proportioning control from a 4- 20mA instrument signal, and 4-20mA output transmitter. Materials of construction Ductile Iron Body Auma, Rotork, Limitorque or other actuators Drilled & tapped to mate with ANSI B16.5 Class 150 flanges
Description
The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters, thermostats, position indicators, and indication lights. Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include: NEMA-7 explosion-proof construction, proportioning control from a 4- 20mA instrument signal, and 4-20mA output transmitter. Materials of construction Ductile Iron Body Auma, Rotork, Limitorque or other actuators Drilled & tapped to mate with ANSI B16.5 Class 150 flanges

Suppliers

Company
Product
Description
Supplier Links
The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters, thermostats, position indicators, and indication lights. Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include: NEMA-7 explosion-proof construction, proportioning control from a 4- 20mA instrument signal, and 4-20mA output transmitter. Materials of construction Ductile Iron Body Auma, Rotork, Limitorque or other actuators Drilled & tapped to mate with ANSI B16.5 Class 150 flanges

The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the valve, so the breakaway torque remains constant.

Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters, thermostats, position indicators, and indication lights. Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include: NEMA-7 explosion-proof construction, proportioning control from a 4- 20mA instrument signal, and 4-20mA output transmitter.

Materials of construction

  • Ductile Iron Body
  • Auma, Rotork, Limitorque or other actuators
  • Drilled & tapped to mate with ANSI B16.5 Class 150 flanges
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Series 5200E Electrically Actuated
Product Name Control Pinch Valves
Valve Type Control Valve; Pinch
Primary Material Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 1.00 to 30.00 inch (25.40 to 762.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1231010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-05-13-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Solenoid Valves - 5000010109-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details